EN
  • EN
  • DE

IBM 45E3094 - 4Gbps FC Quad port PCIe HBA

Part No IBM 45E3094 - 4Gbps FC Quad port PCIe HBA
Manufacturer IBM
Catalog IT infrastructure Accessories
Description 4Gbps FC Quad port PCIe HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413625-IBM 45E3094 - 4Gbps FC Quad port PCIe HBA
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 45E3094 - 4Gbps FC Quad port PCIe HBA CAD Model

Description

The IBM 45E3094 is a high-performance, 4Gbps Fibre Channel (FC) host bus adapter (HBA) designed to provide connectivity and accelerate data access for servers within a storage area network (SAN). It features four ports to support high-bandwidth applications and maximizes the throughput between the host system and the SAN. The adapter uses a PCIe interface, ensuring compatibility with a wide range of servers and making installation straightforward. The HBA delivers exceptional performance for storage-intensive applications such as data backup, virtualization environments, and database transactions. It supports a wide range of operating systems, making it versatile for different IT environments. Additionally, the HBA's advanced features, such as point-to-point and fabric connection types, enable efficient and flexible network configurations. The IBM 45E3094 is an essential component for businesses looking to enhance their server capabilities, improve data access times, and ensure reliable and high-speed data transfers within their SAN infrastructure.

You May Also Be Interested in

Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess