EN
  • EN
  • DE

IBM 5758 - 4GB Single Port Fibre Adapter

Part No IBM 5758 - 4GB Single Port Fibre Adapter
Manufacturer IBM
Catalog Adapters
Description 4GB Single Port Fibre Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414206-IBM 5758 - 4GB Single Port Fibre Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5758 - 4GB Single Port Fibre Adapter CAD Model

Description

The IBM 5758 is a high-performance 4GB Single Port Fibre Adapter designed to meet the demands of modern data centers and storage area networks (SANs). This adapter offers a cost-effective solution for enhancing data transfer rates and improving overall storage system performance. By leveraging the 4 Gbps Fibre Channel technology, the IBM 5758 provides a high-speed interface for connecting servers to a Fibre Channel network. This enables fast access to storage resources, significantly improving the efficiency of data retrieval and storage operations. The single-port design of the adapter ensures dedicated bandwidth for critical applications, making it an ideal choice for environments where performance and reliability are paramount. The adapter supports point-to-point, arbitrated loop, and switched fabric topologies, offering flexibility in how devices are connected and managed within the SAN. With advanced features such as automatic speed negotiation, the IBM 5758 adapts to the highest supported speed of the connected fabric, ensuring optimal performance and compatibility. The support for advanced error handling and recovery mechanisms enhances the reliability of data transmissions, minimizing the risk of data corruption and ensuring the integrity of data storage and retrieval processes. Furthermore, the IBM 5758 is designed for easy installation and integration into existing Fibre Channel environments. Its compatibility with a wide range of operating systems and storage devices allows for seamless deployment in diverse IT infrastructures. The adapter also comes with comprehensive management tools that simplify configuration, monitoring, and maintenance tasks, reducing the overall operational burden on IT teams. Overall, the IBM 5758 4GB Single Port Fibre Adapter is a versatile and reliable solution for expanding or upgrading the Fibre Channel connectivity of servers in SAN environments, offering high-speed data transfers, robust reliability features, and ease of integration.

You May Also Be Interested in

Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess