EN
  • EN
  • DE

IBM 74Y3458 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (LP)

Part No IBM 74Y3458 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (LP)
Manufacturer IBM
Catalog Adapters
Description 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414732-IBM 74Y3458 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (LP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3458 - 10Gb 2-Port PCIe2 (x8) Ethernet SR Adapter (LP) CAD Model

Description

The IBM 74Y3458 is a high-performance 10Gb 2-Port PCIe2 (x8) Ethernet Short Range (SR) Adapter designed to fit in low-profile (LP) slots, offering a powerful solution for enhancing network connectivity in enterprise-grade servers. This adapter utilizes PCIe Generation 2 interface technology for high-speed data transmissions and integrates two 10 Gigabit Ethernet ports for network communication, effectively doubling the network bandwidth available to the server. Its SR capability means it is optimized for short-range connections, using multimode fiber to achieve lower latency and high transfer speeds within data center environments. The 74Y3458 is particularly useful for applications requiring high bandwidth and network performance, such as virtualization, high-performance computing, and cloud services. Its low-profile design makes it an ideal choice for compact servers where space is at a premium, offering a balance between form factor and performance. With support for advanced networking features such as VLAN tagging, Quality of Service (QoS), and link aggregation, the IBM 74Y3458 10Gb Ethernet SR Adapter provides a robust, scalable networking solution that meets the demands of modern data center operations and enterprise networks.

You May Also Be Interested in

Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess