EN
  • EN
  • DE

IBM 78P0554 - 4GB MEMORY DIMM 1066MHz CCIN 31F3 (1/2 EM08)

Part No IBM 78P0554 - 4GB MEMORY DIMM 1066MHz CCIN 31F3 (1/2 EM08)
Manufacturer IBM
Catalog IT infrastructure Memory
Description 4GB MEMORY DIMM 1066MHz CCIN 31F3 (1/2 EM08)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419606-IBM 78P0554 - 4GB MEMORY DIMM 1066MHz CCIN 31F3 (1/2 EM08)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 78P0554 - 4GB MEMORY DIMM 1066MHz CCIN 31F3 (1/2 EM08) CAD Model

Description

The IBM 78P0554 memory module offers a compact yet powerful upgrade for your IBM systems. With a capacity of 4GB, this DIMM module helps in improving the performance and responsiveness of your system. Operating at a frequency of 1066MHz, it ensures rapid data transfer rates and smoother operation of applications. The mention of CCIN 31F3 indicates this module's compatibility and integration with specific IBM hardware, ensuring a reliable and optimal fit for supported systems. As part of the EM08 family, it signifies a level of performance and reliability expected from IBM memory products. This memory module employs DDR3 technology, which compared to its predecessors, offers advantages in power efficiency and throughput performance. Such an upgrade is particularly beneficial for servers and workstations dealing with data-intensive applications or multitasking environments, where additional memory can translate into significant improvements in system efficiency. By expanding your system's memory, the IBM 78P0554 provides an economical way to extend the life of your existing hardware while enhancing overall performance, making it an ideal choice for IT professionals looking to maximize their system's capabilities.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess