EN
  • EN
  • DE

IBM 80P3163 - IBM 73,4GB SCSI DD 15K RPM HDD

Part No IBM 80P3163 - IBM 73,4GB SCSI DD 15K RPM HDD
Manufacturer IBM
Catalog Hard Drives
Description IBM 73,4GB SCSI DD 15K RPM HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417385-IBM 80P3163 - IBM 73,4GB SCSI DD 15K RPM HDD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 80P3163 - IBM 73,4GB SCSI DD 15K RPM HDD CAD Model

Description

The IBM 80P3163 represents a high-performance hard disk drive (HDD) with a storage capacity of 73.4 Gigabytes (GB). It is designed to meet the demands of rigorous data processing environments, making it an ideal solution for enterprise-level applications that require speed, reliability, and durability. This HDD operates on the Small Computer System Interface (SCSI) protocol, an established standard for connecting and transferring data between computers and peripheral devices. The SCSI interface ensures a high level of compatibility and flexibility with various systems and devices. The most notable feature of the IBM 80P3163 is its exceptional rotational speed of 15,000 Rounds Per Minute (RPM), which significantly reduces data access and retrieval times, making it one of the fastest HDD options available in its class. High RPM rates are critical for applications that need to handle large volumes of data rapidly, such as database management, transaction processing, and complex scientific computations. Despite newer storage solutions like Solid State Drives (SSDs) emerging, this HDD remains relevant for specific applications due to its enhanced reliability and unique performance characteristics in multi-drive environments. Additionally, the 73.4GB SCSI DD is built to deliver consistent performance while ensuring data integrity, thanks to IBM's rigorous quality standards and engineering excellence. This HDD is engineered to withstand the demands of around-the-clock operations in data centers and high-availability environments, providing businesses with a robust storage solution that can support mission-critical applications and workloads.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess