EN
  • EN
  • DE

IBM 8203-5634 - IBM 2 CORE 4.2 GHZ POWER6 PROCESSOR

Part No IBM 8203-5634 - IBM 2 CORE 4.2 GHZ POWER6 PROCESSOR
Manufacturer IBM
Catalog CPU
Description IBM 2 CORE 4.2 GHZ POWER6 PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1415905-IBM 8203-5634 - IBM 2 CORE 4.2 GHZ POWER6 PROCESSOR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8203-5634 - IBM 2 CORE 4.2 GHZ POWER6 PROCESSOR CAD Model

Description

The IBM 8203-5634 processor module, featuring a dual-core 4.2 GHz POWER6 processor, stands at the forefront of IBM's midrange computing solutions, offering unparalleled performance and efficiency for demanding enterprise applications. The POWER6 architecture is celebrated for its breakthrough speeds, advanced virtualization features, and capabilities in energy efficiency, setting new standards for server processor technology. This processor module, with its two cores running at 4.2 GHz, is engineered to drive significant improvements in application throughput and response times, making it ideal for scenarios requiring high computational power, such as large databases, real-time analytics, and business intelligence workloads. Its support for simultaneous multi-threading allows it to handle multiple instructions per cycle, greatly enhancing processing efficiency and system capacity. The POWER6 processor's advanced power management features ensure that it operates at peak efficiency, reducing energy consumption and lowering operational costs. By choosing the IBM 8203-5634, organizations can leverage a high-performance processor module that delivers not only speed and reliability but also forward-thinking features designed to support dynamic, data-driven business environments.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess