EN
  • EN
  • DE

IBM 8205-E6B 12CORE 3,7G - 12c3.7 PVM Ent, 2x8354 proc

Part No IBM 8205-E6B 12CORE 3,7G - 12c3.7 PVM Ent, 2x8354 proc
Manufacturer IBM
Catalog Server
Description 12c3.7 PVM Ent, 2x8354 proc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421109-IBM 8205-E6B 12CORE 3,7G - 12c3.7 PVM Ent, 2x8354 proc
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-E6B 12CORE 3,7G - 12c3.7 PVM Ent, 2x8354 proc CAD Model

Description

Designed for enterprise environments, the IBM 8205-E6B server features a powerhouse setup with 12 cores clocked at 3.7 GHz and is equipped with two 8354 processors. This configuration is optimized for delivering exceptional performance and scalability for a broad range of enterprise applications, from critical database systems to complex ERP solutions. The server's support for PowerVM, IBM’s advanced virtualization technology, allows for efficient resource utilization and flexibility in deploying and managing multiple virtual machines, making it an ideal platform for consolidating workloads and optimizing IT infrastructure. The 12-core processing capability ensures that this server can handle substantial computing demands, providing businesses with the performance needed to manage and analyze large volumes of data with ease. Furthermore, the IBM 8205-E6B is designed with reliability and security in mind, featuring robust security mechanisms to protect sensitive data and ensure continuous operation. This server represents a strategic investment for businesses looking to elevate their computing capabilities and drive operational efficiency.

You May Also Be Interested in

Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess