EN
  • EN
  • DE

IBM 8208 - 8GB (2x4GB DIMMs) DDR 1066 MHz System Me

Part No IBM 8208 - 8GB (2x4GB DIMMs) DDR 1066 MHz System Me
Manufacturer IBM
Catalog IT infrastructure Memory
Description 8GB (2x4GB DIMMs) DDR 1066 MHz System Me
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419890-IBM 8208 - 8GB (2x4GB DIMMs) DDR 1066 MHz System Me
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8208 - 8GB (2x4GB DIMMs) DDR 1066 MHz System Me CAD Model

Description

The IBM 8208 is a memory kit designed to enhance the performance of specific IBM systems. This kit includes two 4GB DIMMs, totaling 8GB of DDR RAM, which operates at a speed of 1066 MHz. The choice of DDR (Double Data Rate) technology allows this memory to provide high-speed data transfer, enabling faster load times, improved system responsiveness, and better multitasking capabilities for the supported IBM servers and workstations. Designed specifically for compatibility with specific models, this memory kit ensures reliability and optimum performance when installed in the appropriate IBM system. By upgrading with the IBM 8208 memory kit, users can ensure that their system is capable of handling more intensive applications and workloads, making it suitable for businesses looking to improve their computing infrastructure's efficiency and productivity. The installation process is straightforward, making it accessible for IT administrators to enhance their system's performance without significant downtime. Overall, the IBM 8208 memory kit is an excellent choice for organizations aiming to extend the life and capabilities of their IBM servers or workstations.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess