EN
  • EN
  • DE

IBM 8286-42A 12C 3,89GHZ - 8286-42A 12Core 3,89GHz PVM STD

Part No IBM 8286-42A 12C 3,89GHZ - 8286-42A 12Core 3,89GHz PVM STD
Manufacturer IBM
Catalog Server
Description 8286-42A 12Core 3,89GHz PVM STD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421089-IBM 8286-42A 12C 3,89GHZ - 8286-42A 12Core 3,89GHz PVM STD
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8286-42A 12C 3,89GHZ - 8286-42A 12Core 3,89GHz PVM STD CAD Model

Description

The IBM 8286-42A model, part of the powerful Power Systems S824 line, is engineered to cater to medium and large enterprises requiring high-performance computing solutions. This model features a 12-core processor, each core operating at a speed of 3.89 GHz, ensuring exceptional performance levels for a wide array of workloads, including database management, analytics, and business applications. Equipped with PowerVM Standard Edition, the IBM 8286-42A offers advanced virtualization capabilities, enabling efficient resource management and consolidation, which leads to lower operating costs and simplified administration. This system provides robust support for multiple operating systems, including AIX, IBM i, and Linux, offering a flexible and versatile platform for deploying both new and existing applications. The design focuses on energy efficiency, scalability, and resilient security features to protect data and ensure continuous operations. Comprehensive system management tools are embedded in the system, providing streamlined deployment, monitoring, and maintenance capabilities. The IBM 8286-42A stands as a testament to IBM's commitment to delivering cutting-edge technology solutions that drive business innovation and success.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess