EN
  • EN
  • DE

IBM 82XX-4527 - 16GB (2x 8GB) PC3-8500 DDR3 ECC 1066MHz

Part No IBM 82XX-4527 - 16GB (2x 8GB) PC3-8500 DDR3 ECC 1066MHz
Manufacturer IBM
Catalog IT infrastructure Memory
Description 16GB (2x 8GB) PC3-8500 DDR3 ECC 1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419651-IBM 82XX-4527 - 16GB (2x 8GB) PC3-8500 DDR3 ECC 1066MHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 82XX-4527 - 16GB (2x 8GB) PC3-8500 DDR3 ECC 1066MHz CAD Model

Description

The IBM 82XX-4527 memory kit includes two 8GB PC3-8500 DDR3 ECC modules, totaling 16GB, and operates at a speed of 1066MHz. This high-capacity, error-correcting code (ECC) memory is specifically engineered to enhance the reliability and performance of compatible IBM servers. ECC memory reduces the risk of data corruption by automatically detecting and correcting internal data errors, a crucial feature for critical applications that demand high uptime and data integrity. The DDR3 technology offers a significant improvement in performance and energy efficiency over previous generations, ensuring faster data transfer rates and reduced power consumption. By incorporating this memory kit into their systems, businesses can achieve improved server responsiveness and handle larger workloads more efficiently. Ideal for demanding IT environments such as databases, analytics platforms, and virtualization infrastructures, the IBM 82XX-4527 kit is a strategic choice for organizations aiming to optimize their server capabilities and maintain high levels of operational stability.

You May Also Be Interested in

Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess