EN
  • EN
  • DE

IBM 90Y4738 - Intel Xeon Processor E5-2450 8C 2.1GHz 20MB Cache

Part No IBM 90Y4738 - Intel Xeon Processor E5-2450 8C 2.1GHz 20MB Cache
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon Processor E5-2450 8C 2.1GHz 20MB Cache
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420360-IBM 90Y4738 - Intel Xeon Processor E5-2450 8C 2.1GHz 20MB Cache
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 90Y4738 - Intel Xeon Processor E5-2450 8C 2.1GHz 20MB Cache CAD Model

Description

The IBM 90Y4738 is centered around the Intel Xeon Processor E5-2450. This processor is engineered for optimized performance in server environments, boasting 8 cores and a 2.1 GHz clock speed, with the capability to increase performance through Intel's Turbo Boost Technology. The E5-2450 is particularly well-suited for multitasking and demanding workloads due to its 16-thread capability, enabled by Intel Hyper-Threading Technology. With a sizeable 20MB cache, this processor efficiently handles data and instructions, improving overall system speed and responsiveness. This processor model is integral to businesses and IT environments seeking reliability and performance, making it ideal for virtualization, data centers, and complex computational tasks. Its energy-efficient design ensures that it delivers high performance while maintaining lower power consumption, contributing to reduced operational costs. The IBM 90Y4738, with the Intel Xeon Processor E5-2450 at its core, represents an advanced solution for businesses requiring superior computational power and efficiency.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess