EN
  • EN
  • DE

IBM 9119-MHE - 9119-MHE 4,35GHz E880 128core ( 80active / 7TB )

Part No IBM 9119-MHE - 9119-MHE 4,35GHz E880 128core ( 80active / 7TB )
Manufacturer IBM
Catalog Server
Description 9119-MHE 4,35GHz E880 128core ( 80active / 7TB )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421226-IBM 9119-MHE - 9119-MHE 4,35GHz E880 128core ( 80active / 7TB )
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9119-MHE - 9119-MHE 4,35GHz E880 128core ( 80active / 7TB ) CAD Model

Description

The IBM 9119-MHE model, also known as the IBM Power System E880, redefines the pinnacle of enterprise computing with its astounding capability to manage the most demanding data, transaction, and analytics workloads. Featuring a staggering 128 cores, with 80 active cores clocked at 4.35 GHz, it delivers top-tier performance that can scale dynamically according to workload requirements. This powerhouse also boasts a mammoth 7TB of memory capacity, ensuring smooth operation even under the heaviest loads. Designed for organizations that run complex, mission-critical applications, the E880 offers unparalleled scalability, reliability, and security. Its advanced virtualization, energy efficiency, and system management capabilities make it an excellent choice for businesses that require a high-performance, scalable, and robust server platform. The IBM Power System E880 stands as a testament to IBM's ability to innovate and deliver superlative performance and reliability for enterprise environments demanding nothing but the best.

You May Also Be Interested in

IBM
9008-22L-8CORE
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess