EN
  • EN
  • DE

IBM 9840-AF16 - QDR IB 4 Port Host Interface

Part No IBM 9840-AF16 - QDR IB 4 Port Host Interface
Manufacturer IBM
Catalog Adapters
Description QDR IB 4 Port Host Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414432-IBM 9840-AF16 - QDR IB 4 Port Host Interface
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9840-AF16 - QDR IB 4 Port Host Interface CAD Model

Description

The IBM 9840-AF16 is a high-performance QDR (Quad Data Rate) InfiniBand 4 Port Host Interface, designed to meet the demands of high-performance computing (HPC) environments. Providing data transfer rates of up to 40 Gbps per port, it offers exceptional bandwidth for applications requiring rapid data movement, such as scientific simulations, financial analytics, and large-scale database processing. The adapter supports advanced InfiniBand features such as RDMA (Remote Direct Memory Access), which allows direct memory access from the memory of one computer into another without involving the processor, cache, or operating system of either, thus significantly reducing latency and enhancing throughput. Its four ports enable high-density connectivity and network flexibility, allowing for scalable expansion and redundancy options. The IBM 9840-AF16 is designed for organizations that require ultra-high-speed network connectivity to support their mission-critical applications and data analysis tasks, providing a seamless, efficient, and scalable solution.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
NetApp
HBA,FC,Disk,Op (2),R5
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess