EN
  • EN
  • DE

IBM AFCT-57F5TMZ-IBY - IBM LW 16Gbps 10KM SFP

Part No IBM AFCT-57F5TMZ-IBY - IBM LW 16Gbps 10KM SFP
Manufacturer IBM
Catalog Sfp
Description IBM LW 16Gbps 10KM SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1421420-IBM AFCT-57F5TMZ-IBY - IBM LW 16Gbps 10KM SFP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM AFCT-57F5TMZ-IBY - IBM LW 16Gbps 10KM SFP CAD Model

Description

The IBM AFCT-57F5TMZ-IBY is a high-performance Long-Wavelength (LW) 16Gbps SFP (Small Form-factor Pluggable) transceiver designed for use in high-speed fibre channel networks. With its ability to transmit data at speeds up to 16 Gigabits per second, this transceiver is ideal for supporting data-intensive applications in enterprise data centers, storage area networks (SANs), and cloud computing environments. It offers reliable, long-distance communication over single-mode fiber, capable of reaching distances up to 10 kilometers, thus providing flexibility for network design and expansion. The AFCT-57F5TMZ-IBY supports the SFP+ interface for easy integration with compatible IBM networking devices, including switches, routers, and storage systems. Its hot-swappable design ensures minimal downtime during installation or maintenance, enhancing network availability. Additionally, this transceiver incorporates digital diagnostics monitoring (DDM) capabilities, enabling real-time monitoring of critical parameters such as optical output power, input power, temperature, and laser bias current. This feature aids in proactive network management and maintenance, ensuring high levels of operational reliability and performance. The IBM AFCT-57F5TMZ-IBY embodies the quality and reliability expected from IBM, making it a superior choice for upgrading existing networks or deploying new high-speed, long-distance communication solutions.

You May Also Be Interested in

HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess