EN
  • EN
  • DE

IBM EL66 - EL66 (RP #EJ1F) 2U SAS RAID 0, 10, 5, 6 PKG +

Part No IBM EL66 - EL66 (RP #EJ1F) 2U SAS RAID 0, 10, 5, 6 PKG +
Manufacturer IBM
Catalog Adapters
Description EL66 (RP #EJ1F) 2U SAS RAID 0, 10, 5, 6 PKG +
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414651-IBM EL66 - EL66 (RP #EJ1F) 2U SAS RAID 0, 10, 5, 6 PKG +
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL66 - EL66 (RP #EJ1F) 2U SAS RAID 0, 10, 5, 6 PKG + CAD Model

Description

The IBM EL66, also known as RP #EJ1F, is a comprehensive storage solution designed to enhance data storage, protection, and performance in enterprise environments. Housed in a 2U rackmount chassis, this package integrates advanced SAS (Serial Attached SCSI) technology with robust RAID (Redundant Array of Independent Disks) functionality, supporting RAID levels 0, 10, 5, and 6. This versatility allows for optimized data redundancy, performance, or a combination of both, depending on the organization's needs. RAID level 0 focuses on performance by striping data across multiple disks with no redundancy. RAID level 10 combines mirroring and striping for high performance and data protection. RAID levels 5 and 6 offer a balance of performance and redundancy, with data and parity distributed across all disks. The package includes the necessary hardware and software components, enabling seamless integration with existing server infrastructures. It is engineered to support high-capacity SAS drives, providing scalable storage capabilities while ensuring data integrity and accessibility. Advanced features such as hot-swappable drives, online capacity expansion, and RAID-level migration offer flexibility and ease of management, making it a reliable solution for critical data storage requirements in large-scale data centers and enterprises.

You May Also Be Interested in

NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS PCIE HBA
Need more? Email Us
Lenovo
10GB 2+2
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
NIC,Quad-Port 10/100/1000BaseT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess