EN
  • EN
  • DE

IBM EN0U - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter

Part No IBM EN0U - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414165-IBM EN0U - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN0U - PCIe2 4-port (10Gb+1GbE) Copper SFP+RJ45 Adapter CAD Model

Description

The IBM EN0U adapter is a versatile network interface card that provides a combination of high-speed 10 Gigabit Ethernet (GbE) and flexible 1 GbE connectivity through four ports. This card is designed for use in enterprise data center environments, leveraging PCIe 2.0 technology for high bandwidth and low latency performance. The adapter's unique ability to support both SFP+ and RJ45 connections allows for a wide range of networking configurations, facilitating the use of either copper-based Direct Attach cables or traditional twisted-pair cables. This feature enables users to customize their setup according to specific network requirements and distance constraints. The IBM EN0U supports essential data center networking features such as Virtual LAN (VLAN) tagging, Quality of Service (QoS) prioritization, and TCP/IP offload, enhancing network efficiency and reducing CPU overhead. It's particularly suitable for server virtualization, high-performance computing, and network segmentation applications, providing a scalable solution that can adapt to changing network demands. Its compatibility with IBM's line of Power Systems and System x servers ensures a seamless integration and an optimal networking experience for businesses aiming to maximize their infrastructure's performance and reliability.

You May Also Be Interested in

Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess