EN
  • EN
  • DE

IBM EN11 - Integrated Multifunction Card w/ 10GbE RJ45 & SR O

Part No IBM EN11 - Integrated Multifunction Card w/ 10GbE RJ45 & SR O
Manufacturer IBM
Catalog Adapters
Description Integrated Multifunction Card w/ 10GbE RJ45 & SR O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414562-IBM EN11 - Integrated Multifunction Card w/ 10GbE RJ45 & SR O
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EN11 - Integrated Multifunction Card w/ 10GbE RJ45 & SR O CAD Model

Description

The IBM EN11 Integrated Multifunction Card is a highly advanced network interface solution designed to provide unparalleled connectivity and performance for IBM servers. This cutting-edge card combines the capabilities of 10GbE RJ45 and Short Range Optical (SR O) connections, offering a flexible and high-speed networking solution that can adapt to a variety of data center requirements. Its multifunctional design allows for the simultaneous handling of Ethernet and storage traffic over a single card, reducing the complexity and cost associated with managing separate adapters and cables. The EN11's support for 10Gb Ethernet over RJ45 ensures compatibility with standard Ethernet cabling, while the integration of short-range optical connectivity allows for high-speed data transfers over fiber optic networks, ideal for environments requiring extended distances between servers and switches. With features aimed at enhancing data throughput, minimizing latency, and improving overall network efficiency, the IBM EN11 is particularly suited for applications involving virtualization, cloud computing, and high-performance computing. Its ability to streamline data center operations by consolidating network and storage functions onto a single platform makes it a valuable asset for enterprises looking to optimize their IT infrastructure. The card's robust design and compatibility with IBM servers ensure reliable performance and easy integration, making it a strategic choice for businesses aiming to boost their network capabilities and support future growth.

You May Also Be Interested in

NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB FC Adapter
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-232/RS-485 USB TO SERIAL
Need more? Email Us
QLogic
Qlogic QLE2560 8Gb Adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess