EN
  • EN
  • DE

IBM HS-1235T - IBM Xyratex HS-1235T 2U 12Bay FreeNAS

Part No IBM HS-1235T - IBM Xyratex HS-1235T 2U 12Bay FreeNAS
Manufacturer IBM
Catalog Storage Machines
Description IBM Xyratex HS-1235T 2U 12Bay FreeNAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422750-IBM HS-1235T - IBM Xyratex HS-1235T 2U 12Bay FreeNAS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM HS-1235T - IBM Xyratex HS-1235T 2U 12Bay FreeNAS CAD Model

Description

The IBM HS-1235T, also known as the IBM Xyratex HS-1235T 2U 12Bay FreeNAS, is a versatile and powerful network attached storage (NAS) solution designed for enterprises requiring reliable, high-capacity data storage. It combines IBM's industry-leading technology with the open-source software platform, FreeNAS, to provide a flexible and customizable storage solution that can adapt to diverse storage needs. This 2U rackmount NAS system features 12 drive bays, offering substantial storage capacity that can be expanded to accommodate growing data requirements. The integration of FreeNAS software provides a wide array of functionalities, including data protection, file sharing, and data replication, all manageable through an intuitive, web-based interface. Additionally, the system supports a variety of file protocols, ensuring compatibility with different operating systems and applications. The IBM HS-1235T is engineered for reliability and performance, featuring redundant power supplies, hot-swappable drives, and advanced RAID configurations to safeguard data against potential failures. Ideal for businesses seeking a scalable, secure, and high-performance storage solution, the IBM HS-1235T exemplifies IBM's commitment to delivering innovative storage technologies that empower organizations to manage their data more effectively.

You May Also Be Interested in

NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp FAS6240
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess