EN
  • EN
  • DE

IBM SCSI VHDCI-68, 10,0M - SCSI Cable VHDCI-HD68, 10,0m

Part No IBM SCSI VHDCI-68, 10,0M - SCSI Cable VHDCI-HD68, 10,0m
Manufacturer IBM
Catalog Cables
Description SCSI Cable VHDCI-HD68, 10,0m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415499-IBM SCSI VHDCI-68, 10,0M - SCSI Cable VHDCI-HD68, 10,0m
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM SCSI VHDCI-68, 10,0M - SCSI Cable VHDCI-HD68, 10,0m CAD Model

Description

The IBM SCSI VHDCI-68, 10.0M Cable is an integral component designed for connecting SCSI (Small Computer System Interface) devices over a length of 10 meters. With a VHDCI (Very High Density Cable Interconnect) 68-pin connector on one end and an HD68 (High Density 68-pin) connector on the other, this cable serves as a crucial link for high-speed data transfer in storage networks, servers, and high-performance workstations. The extended length of 10 meters offers significant flexibility in system design and equipment placement, allowing for efficient organization within larger workspaces. Manufactured by IBM, this SCSI cable ensures compatibility and optimal performance with a wide range of SCSI peripherals and devices. It is engineered to maintain signal integrity over longer distances, minimizing data loss and ensuring reliable, high-speed data transmission. The IBM SCSI VHDCI-68 Cable represents a blend of quality, durability, and performance, making it a preferred choice for IT professionals and enterprises looking to maintain robust and efficient data infrastructure.

You May Also Be Interested in

NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess