EN
  • EN
  • DE

IBM SCSI VHDCI-68, 2,5M - SCSI Cable VHDCI-HD68, 2,5m

Part No IBM SCSI VHDCI-68, 2,5M - SCSI Cable VHDCI-HD68, 2,5m
Manufacturer IBM
Catalog Cables
Description SCSI Cable VHDCI-HD68, 2,5m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415430-IBM SCSI VHDCI-68, 2,5M - SCSI Cable VHDCI-HD68, 2,5m
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM SCSI VHDCI-68, 2,5M - SCSI Cable VHDCI-HD68, 2,5m CAD Model

Description

The IBM SCSI VHDCI-68, 2.5M cable, is a specialized interface cable designed for connecting SCSI (Small Computer System Interface) devices. This cable features a Very High Density Cable Interconnect (VHDCI) 68-pin connector, making it suitable for attaching a range of SCSI peripherals such as hard drives, tape drives, or scanners, to a host computer or SCSI controller. The 2.5-meter length offers significant flexibility in terms of device placement, allowing for a more organized and efficient setup within data centers or work environments. SCSI technology is known for its reliability and high-speed data transfer capabilities, and the IBM SCSI VHDCI-68 cable is built to facilitate these benefits, ensuring robust performance and durability. The construction of the cable includes high-quality materials and shielding to minimize EMI/RFI interference, which can degrade signal quality and data integrity. This is particularly important in environments with high levels of electronic noise, ensuring that data transfers remain accurate and consistent. Compatibility with a wide range of SCSI standards and devices makes this cable a versatile solution for IT professionals and businesses looking to maintain or upgrade their SCSI-based systems. By providing a reliable connection between SCSI devices, the IBM SCSI VHDCI-68, 2.5M cable is an essential component for systems requiring high-speed, secure data storage and retrieval solutions.

You May Also Be Interested in

NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess