EN
  • EN
  • DE

IBM25PPC405GP-3BE200C

Part No IBM25PPC405GP-3BE200C
Manufacturer IBM
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031646-IBM25PPC405GP-3BE200C
Categories OEM Parts(F-I)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC405GP-3BE200C CAD Model

Description

The IBM25PPC405GP-3BE200C is a PowerPC 405GP embedded processor from IBM. It's a 32-bit RISC (Reduced Instruction Set Computing) processor designed for a variety of embedded applications. The PowerPC 405GP core is known for its balance of performance and power efficiency, making it suitable for networking, communications, and industrial control applications. The 200C at the end specifies the clock speed of 200MHz.

Applications:

  • Networking Equipment: Routers, switches, and network processors.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control devices.
  • Printers and Imaging: Laser printers, multifunction printers, and scanners.
  • Storage Devices: Network-attached storage (NAS) and RAID controllers.
  • Telecommunications Equipment: Wireless base stations and communication infrastructure.

Features:

  • Processor Core: PowerPC 405GP
  • Clock Speed: 200 MHz
  • Data Bus Width: 32-bit
  • Instruction Set Architecture (ISA): PowerPC
  • On-Chip Caches: Instruction and data caches for improved performance.
  • Memory Management Unit (MMU): Supports virtual memory management.
  • Peripheral Interfaces: UART, Ethernet, PCI, and other common peripheral interfaces.

Benefits:

  • High Performance: Provides sufficient processing power for demanding embedded applications.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Integrated Peripherals: On-chip peripherals reduce external component count and simplify design.
  • Scalability: Compatible with other PowerPC processors, allowing for easy system upgrades.
  • Development Support: Supported by a wide range of development tools and operating systems.

Additional Details:

The IBM25PPC405GP-3BE200C incorporates a memory management unit (MMU) that supports virtual memory, allowing for efficient memory utilization. It also includes various peripheral interfaces, such as UART, Ethernet, and PCI, which simplify the design of complex embedded systems. The processor is typically surface mounted onto a printed circuit board and requires external memory and peripheral devices to function. The 3BE likely refers to a specific manufacturing or packaging code.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess