EN
  • EN
  • DE

PPC740L-GB500A2

Part No PPC740L-GB500A2
Manufacturer IBM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IBM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834126-PPC740L-GB500A2
Ultra Librarian 3D Model Ultra Librarian PPC740L-GB500A2 CAD Model

Description

The PPC740L-GB500A2 is a PowerPC 740L microprocessor manufactured by IBM. It belongs to the PowerPC family of processors and is designed for embedded systems and low-power applications. The 'L' in the name signifies its low-power characteristics. It's known for its efficiency and performance in various embedded environments.

Applications

  • Networking Devices: Routers, switches, and other networking hardware.
  • Industrial Control Systems: Used in automated manufacturing and process control.
  • Embedded Computing Platforms: Various embedded applications requiring processing power.
  • Telecommunications Equipment: Infrastructure equipment for communication networks.
  • Aerospace Applications: Suitable for applications where low power consumption and reliability are crucial.

Features

  • PowerPC Architecture: Based on the robust and well-established PowerPC architecture.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices and energy-sensitive applications.
  • Integrated Memory Controller: Simplifies system design and improves memory access performance.
  • High-Speed Interface: Supports various high-speed interfaces for connectivity and communication.
  • Advanced Power Management: Includes features for dynamic voltage and frequency scaling to optimize power consumption.
  • On-Chip Cache: Provides faster access to frequently used data, enhancing performance.

Benefits

  • Energy Efficiency: Reduces overall system power consumption, leading to longer battery life and lower operating costs.
  • Improved Performance: Offers significant processing power for embedded applications.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying design and lowering system costs.
  • Reliable Operation: Built on a proven architecture, ensuring stable and reliable performance.
  • Scalability: Suitable for a wide range of embedded applications with varying performance requirements.

Technical Specifications

The PPC740L-GB500A2 typically includes:

  • Core: PowerPC 740L
  • Frequency: 500 MHz (as indicated by the '500' in the part number)
  • Cache Memory: L1 and L2 caches for faster data access
  • Memory Interface: Supports various memory types, including DDR SDRAM
  • Power Consumption: Low power design for energy efficiency
  • Operating Voltage: Typically 1.8V core, 3.3V I/O
  • Package: BGA (Ball Grid Array) for compact design and easy integration

The PPC740L-GB500A2 is a reliable and efficient processor designed for embedded applications, providing a balance of performance and low power consumption.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess