EN
  • EN
  • DE

PPC750L-FB0B500

Part No PPC750L-FB0B500
Manufacturer IBM
Catalog OEM Parts (O - R)
Description PPC750L-FB0B500 Ibm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085865-PPC750L-FB0B500
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC750L-FB0B500 CAD Model

Description

The PPC750L-FB0B500 is a PowerPC 750L embedded processor manufactured by IBM. This processor is designed for low-power, high-performance embedded applications.

Applications

  • Networking equipment
  • Industrial control systems
  • Medical imaging devices
  • Aerospace and defense systems
  • High-end consumer electronics

Features

  • 32-bit PowerPC 750L architecture
  • Clock speed of 500 MHz
  • Low power consumption
  • Integrated L1 and L2 caches
  • High-speed memory interface
  • Flexible I/O interfaces
  • Built-in debug and trace capabilities

Benefits

  • Extended battery life in portable devices
  • Improved system performance with integrated caches
  • Simplified system design with flexible I/O interfaces
  • Faster time-to-market with comprehensive development tools
  • Enhanced system reliability through robust design
  • Cost-effective solution for high-performance applications

Technical Specifications

The PPC750L-FB0B500 operates at a clock speed of 500 MHz. It integrates both L1 and L2 caches that enhance processing speed. The processor's low power consumption makes it suitable for battery-powered devices and energy-efficient applications. A high-speed memory interface ensures efficient data transfer between the processor and memory. Flexible I/O interfaces provide compatibility with a wide range of peripherals and devices. Built-in debug and trace capabilities simplify software development and testing. This processor provides a balanced solution for embedded applications requiring both high performance and low power consumption.

You May Also Be Interested in

NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Pericom
Lowest to $3.9178
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Pericom
Lowest to $16.3213

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess