EN
  • EN
  • DE

PEEL18CV8T-7

Part No PEEL18CV8T-7
Manufacturer ICT
Catalog Misc Products
Description CMOS Programmable Electrically Erasable Logic Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ICT
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833635-PEEL18CV8T-7
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8T-7 CAD Model

Description

The PEEL18CV8T-7 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. These devices are used for implementing custom logic functions, acting as a flexible alternative to discrete logic gates. The T-7 indicates a speed grade, meaning a propagation delay of 7ns.

Applications

  • Address decoding in memory systems
  • State machine implementation
  • Peripheral controllers
  • Glue logic for interfacing different components
  • Timing control circuits

Features

  • Electrically erasable and reprogrammable
  • Low power consumption
  • High speed operation (7ns propagation delay)
  • Eight output macrocells
  • TTL compatible inputs and outputs
  • Flexible output configuration

Benefits

  • Simplifies circuit design by replacing multiple discrete logic gates
  • Reduces board space and component count
  • Allows for easy design changes and updates
  • Provides a cost-effective solution for custom logic implementation
  • Improves system performance due to high speed operation

Additional Details

The PEEL18CV8T-7 typically operates on a 5V power supply. It features a programmable AND array and a fixed OR array. Each output macrocell can be configured as either a combinational output, a registered output, or an input. The device is programmed using a standard PEEL programmer. Its electrically erasable nature allows for in-system reprogramming. This feature is particularly beneficial in prototyping and debugging new designs where frequent logic changes are required.

This PEEL device provides a versatile solution for a wide range of digital logic applications, offering a balance of flexibility, performance, and cost-effectiveness. Its reprogrammability allows for design iterations without the need for physical hardware changes, saving time and resources during development. The fast propagation delay ensures high-speed operation, making it suitable for performance-critical applications.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess