EN
  • EN
  • DE

PEEL22CV10AZSI-25L

Part No PEEL22CV10AZSI-25L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272624-PEEL22CV10AZSI-25L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL22CV10AZSI-25L CAD Model

Description

The PEEL22CV10AZSI-25L is a low-power Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. Similar to its counterpart, the PEEL22CV10AZSI-25, this device offers a versatile solution for implementing custom logic functions, replacing discrete logic components, and streamlining circuit design. The 'L' suffix indicates a low-power version, optimized for applications where energy efficiency is paramount.

Applications:

  • Battery-powered devices: Ideal for applications requiring minimal power consumption, such as portable instruments and handheld devices.
  • Remote sensors: Used in wireless sensor networks to perform local logic processing while minimizing energy usage.
  • Low-power embedded systems: Suitable for control and monitoring applications in energy-constrained environments.
  • Address decoding in low-power memory systems: Reduces overall system power consumption in memory subsystems.
  • Glue logic in power-sensitive applications: Bridges interface gaps while minimizing energy waste.

Features:

  • Low-power operation: Significantly reduces power consumption compared to standard PEEL devices.
  • Electrically erasable: Allows for easy reprogramming and design iterations.
  • Programmable output polarity: Provides flexibility in configuring output signal behavior.
  • Input register option: Enables synchronous operation and improved noise immunity.
  • High-speed operation: Offers a propagation delay of 25ns even with low power consumption.
  • Wide operating voltage range: Supports various power supply voltages for versatile integration.

Benefits:

  • Extended battery life: Maximizes operating time in battery-powered devices.
  • Reduced heat dissipation: Minimizes thermal management requirements in densely packed systems.
  • Increased system reliability: Lower power consumption can lead to lower operating temperatures, improving reliability.
  • Design flexibility: Allows for easy modification and adaptation to changing requirements.
  • Simplified PCB layout: Replaces multiple discrete logic gates.

Additional Details:

The PEEL22CV10AZSI-25L features 12 inputs and 10 outputs, similar to the standard version. However, its internal circuitry is optimized for reduced power consumption, making it an excellent choice for energy-sensitive applications. It is typically programmed using industry-standard programming tools and supports various programming algorithms. It comes in DIP or PLCC packages. The device also suits applications where low power consumption and fast prototyping are required.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess