EN
  • EN
  • DE

HWAS-123

Part No HWAS-123
Manufacturer IDEC
Catalog Switches Accessories
Description 22MM START NAMEPLATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr IDEC
Series HW
Package Bulk
Product Status Active
Accessory Type Legend Plate
For Use With/Related Products HW Series
Base Product Number HWAS
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 993608-HWAS-123
Ultra Librarian 3D Model Ultra Librarian HWAS-123 CAD Model

Description

Enhance your switches with the IDEC 993608-HWAS-123 legend plate accessory.

  • Series: HW series
  • Package: bulk package of 1 piece
  • Accessory for: switches, providing clear labeling and enhancing functionality
  • ECCN: EAR99
  • Manufacturer: IDEC, a trusted brand in the industry
  • Status: active
  • Compliance: complies with California Prop 65 regulations, providing warning information

You May Also Be Interested in

Apem Inc.
PUSHBUTTON FULL BOOT BLACK /
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Lowest to $16.5823
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Honeywell
AML51 BUTTON FOR SWES/INDICATORS / Square Pushbutton Switch Cap White Snap Fit
Need more? Email Us
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess