EN
  • EN
  • DE

NAKD-302

Part No NAKD-302
Manufacturer IDEC
Catalog Pushbutton Switches
Description NAKD-302 - IDEC TWTD Series Auto-Off-Man Nameplate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121836-NAKD-302
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAKD-302 CAD Model

Description

The NAKD-302 is a series of emergency stop push button switches manufactured by IDEC. These switches are designed to provide a reliable and immediate means of stopping machinery or processes in emergency situations. They are typically used in industrial automation, control panels, and safety systems to ensure operator and equipment safety.

Applications

  • Industrial automation systems
  • Control panels
  • Machinery safety systems
  • Conveyor systems
  • Robotics
  • Elevators
  • Escalators
  • Emergency shutdown systems

Features

  • Emergency Stop Function: Provides immediate and reliable shutdown.
  • Push-Lock, Turn-Reset Mechanism: Requires a deliberate action to reset the switch after activation.
  • Robust Construction: Designed for harsh industrial environments.
  • Various Contact Configurations: Available with different contact arrangements (e.g., NC, NO).
  • High Reliability: Ensures consistent performance in critical situations.
  • Compliance with Safety Standards: Meets relevant safety standards (e.g., EN ISO 13850).
  • Easy Installation: Designed for simple mounting on panels and enclosures.

Benefits

  • Enhanced Safety: Provides a reliable means of stopping machinery in emergencies.
  • Prevention of Accidental Restart: Push-lock, turn-reset mechanism prevents unintentional reactivation.
  • Durable Performance: Robust construction ensures long-term reliability in industrial settings.
  • Versatile Application: Suitable for a wide range of safety-critical applications.
  • Easy Integration: Simple installation simplifies system design and assembly.
  • Compliance with Regulations: Meets industry safety standards for peace of mind.

Additional Details

The NAKD-302 series features a red mushroom-shaped button for easy identification. They are typically rated for a voltage of up to 600V and current of up to 10A. The operating temperature range is generally between -25°C to +55°C. The switches are designed to withstand mechanical shocks and vibrations, making them suitable for rugged industrial applications. Their robust construction and reliable operation make them an essential component in any safety system.

You May Also Be Interested in

ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Momentary Contact PC Pins Thru-Hole Bulk
Lowest to $0.5632
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
ALPS Electric
Switch Tactile Button J-Bend 0.05A 12VDC 1.2N SMD T/R
Lowest to $0.7731
E-Switch
PVA6LRPW1131 / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
IDEC
Switch Actuators Oper Il Sq Pb DPDT Pcb
Need more? Email Us
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess