EN
  • EN
  • DE

NRAS3111-10A-AA

Part No NRAS3111-10A-AA
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description Idec Circuit Breakers - Series: NRA, NRB, NRC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141698-NRAS3111-10A-AA
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRAS3111-10A-AA CAD Model

Description

The IDEC NRAS3111-10A-AA is a safety relay module designed for monitoring emergency stop circuits and safety gates. It is a crucial component in safety systems, providing a reliable and redundant method for shutting down machinery in hazardous situations.

Applications:

  • Emergency stop circuits in industrial machinery
  • Safety gate monitoring in automated systems
  • Two-hand control devices
  • Light curtains and laser scanners safety circuits
  • Presses and stamping machines
  • Robotics safety systems

Features:

  • Dual-channel input for redundancy
  • Cross-monitoring for detecting short circuits or wire breaks
  • Forced-guided contacts for reliable switching
  • LED indicators for status monitoring
  • Automatic or manual reset options
  • Compact design for easy integration
  • Screw terminal connections for secure wiring

Benefits:

  • Improved safety for personnel and equipment
  • Reduced downtime due to reliable operation
  • Simplified wiring and installation
  • Compliance with safety standards (e.g., EN ISO 13849-1)
  • Enhanced machine performance through reliable safety control
  • Easy diagnostics with LED status indication

Additional Details:

The NRAS3111-10A-AA features a supply voltage of 24V DC. It includes normally open (NO) safety outputs and a normally closed (NC) auxiliary output. The relay is designed to meet stringent safety requirements, ensuring that the safety circuit is properly monitored and that a safe state is achieved in the event of a fault. The dual-channel input configuration provides redundancy, which is essential for safety applications. The cross-monitoring function ensures that short circuits or wire breaks are detected, preventing unsafe operation. Forced-guided contacts ensure that the relay switches reliably, even in harsh environments. The automatic reset option allows the machine to restart automatically after a fault is cleared, while the manual reset option requires operator intervention. The compact design of the NRAS3111-10A-AA makes it easy to integrate into existing safety systems.

You May Also Be Interested in

Eaton Bussmann
TERMINAL COVER 160A NH00
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
8.3KV MAX, HLE, PORCELAIN
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 4X, 600 V, 3-PO
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 12/3R, 600 V, 3-
Need more? Email Us
Eaton Bussmann
FUSEHOLDER REMOTE FUSE MONITOR
Need more? Email Us
Eaton Bussmann
TERM BLOCK 63A OPM FUSE HLDR
Need more? Email Us
Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess