EN
  • EN
  • DE

NRPS10-1A

Part No NRPS10-1A
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description Idec Circuit Breakers - Series: NRA, NRB, NRC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 50 °C
Min Operating Temperature -10 °C
RoHS Non-Compliant
Win Source Part Number 1142110-NRPS10-1A
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRPS10-1A CAD Model

Description

The IDEC 1142110-NRPS10-1A is a circuit protection accessory that is designed to protect electronic components from damage due to overcurrent, overvoltage, and other electrical faults.

  • Manufacturer: IDEC
  • Popularity: Medium
  • Supply and Demand: Limited
  • RoHS: Non-compliant
  • Temperature Range: -10 °C to 50 °C

You May Also Be Interested in

Eaton Bussmann
OLI, 60 A, NEMA 4X, 600 V, 3-POL
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 12/3R, 600 V, 3-
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
OLI, 200 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
2A 250V MICROSWITCH K1 3 4KV
Need more? Email Us
Eaton Bussmann
FUSEHOLDER REMOTE FUSE MONITOR
Need more? Email Us
Eaton Bussmann
OLI361FDJX-0000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess