The 74ALVCF162835APF is a 18-bit universal bus transceiver with a 3.6V tolerant interface manufactured by IDT (Integrated Device Technology). This transceiver is designed for high-performance data transmission in bus-oriented applications. It combines high speed with low power consumption, making it suitable for a wide range of digital systems.
Applications:
- High-Speed Data Transmission
- Bus Interface in Digital Systems
- Memory Interfacing
- Level Translation
- Multiplexing and Demultiplexing
Features:
- 18-Bit Universal Bus Transceiver
- 3.6V Tolerant Interface
- Low Power Consumption
- High-Speed Operation
- Bus Hold on Data Inputs
Benefits:
- High-Speed Data Transfer: Enables fast and efficient data transmission between different parts of a digital system.
- Versatile Bus Interface: Supports bidirectional data flow, allowing for flexible system architectures.
- Low Power Consumption: Reduces power dissipation, making it suitable for battery-powered and energy-efficient applications.
- Glitch-Free Power Up/Down: Ensures stable operation during power transitions, preventing data corruption.
- 3.6V Tolerant Interface: Simplifies interfacing with other devices operating at different voltage levels.
Additional Details:
- Supply Voltage: 2.3V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay: Typically
- Input Capacitance: Typically 4 pF
- Output Drive Capability: Typically 24 mA
- Package: TSSOP (Thin Shrink Small Outline Package) or similar
The 74ALVCF162835APF is a reliable and high-performance bus transceiver designed to meet the demanding requirements of modern digital systems. Its combination of high speed, low power consumption, and versatile features makes it an excellent choice for a wide range of applications.