EN
  • EN
  • DE

LTC6802IG-1#3ZZPBF

Part No LTC6802IG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1-12CL 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Battery Monitor IC Lithium Ion 44-SSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-FSOP (0.209", 5.30mm Width)
Case / Package 44-SSOP
Family Name LTC6802
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880016-LTC6802IG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6802IG-1#3ZZPBF CAD Model

Description

The LTC6802IG-1#3ZZPBF is a state-of-the-art, high voltage battery monitor integrated circuit brought to you by Analog Devices Inc. This advanced chip is designed to provide precise monitoring and control for rechargeable battery packs, which are essential components in electric vehicles, energy storage systems, and portable power tools.

With the ability to monitor up to 12 series-connected battery cells for voltage levels, the LTC6802IG-1#3ZZPBF ensures that each cell operates within its safe voltage range, thus enhancing the longevity and reliability of the entire battery pack. This is particularly crucial for high-performance applications where battery health is paramount.

The LTC6802IG-1#3ZZPBF features a robust design that can withstand the harsh environments typically associated with automotive and industrial applications. Its wide operating temperature range guarantees reliable performance even under extreme conditions. The integrated circuit comes in a compact, surface-mount package, which allows for efficient use of space on printed circuit boards.

Key features of the LTC6802IG-1#3ZZPBF include:

  • Simultaneous voltage monitoring of up to 12 series-connected cells
  • High accuracy measurement with a total measurement error under 0.25%
  • Multiplexed design that enables daisy-chaining of multiple devices for monitoring larger battery stacks
  • Robust communication interface that minimizes the risk of data corruption
  • Integrated temperature sensing for comprehensive battery management
  • Self-test capabilities that ensure reliable operation over time

The LTC6802IG-1#3ZZPBF is designed with safety in mind, incorporating various protection features such as overvoltage and undervoltage lockout, which prevent operation outside of the specified voltage range. This proactive approach to battery management not only protects the battery pack but also contributes to the safety of the entire system in which the battery is used.

In conclusion, the LTC6802IG-1#3ZZPBF from Analog Devices Inc. is an indispensable component for anyone looking to implement a robust and accurate battery monitoring system. Its combination of precision, durability, and advanced features makes it a top choice for engineers and designers aiming to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.2314 $67.2314
3+ $55.1651 $165.4953
4+ $53.4407 $213.7628
5+ $51.7174 $258.5870
6+ $49.9930 $299.9580
8+ $44.8209 $358.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,438 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess