The 74FCT16245CTPV is a 16-bit bidirectional transceiver from IDT (Integrated Device Technology). This device is designed for high-speed data transmission applications, offering non-inverting operation and three-state outputs. It’s part of the FCT (Fast CMOS Technology) family, known for its high performance and low power consumption.
Applications
- High-speed data buses
- Memory interface
- Networking equipment
- Telecommunications systems
- Data processing
Features
- 16-bit bidirectional transceiver
- Non-inverting operation
- Three-state outputs
- Low input and output leakage current
- ESD protection exceeds 2000 V HBM
- Fast CMOS Technology (FCT)
- TTL-compatible inputs
- Power-down protection
- Package: SSOP48
Benefits
- High-speed data transfer
- Reduced system noise due to low power consumption
- Increased system reliability with ESD protection
- Direct interface with TTL devices
- Improved signal integrity with three-state outputs
- Efficient power management
- Simplified board layout with small SSOP package
Additional Details
The 74FCT16245CTPV transceiver is designed to interface between two data buses, enabling bidirectional data flow. The direction of data flow is controlled by the direction control (DIR) input. The output enable (OE) input controls the three-state outputs, allowing the device to be isolated from the bus when not actively transmitting data. This device operates over a wide voltage range and features low input and output leakage current, which minimizes loading effects on the bus. It is commonly used in applications where high-speed data transfer and minimal signal degradation are critical. The SSOP (Shrink Small Outline Package) provides a compact footprint, making it suitable for high-density board designs.