EN
  • EN
  • DE

74FCT162H245ATPA

Part No 74FCT162H245ATPA
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 717304-74FCT162H245ATPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162H245ATPA CAD Model

Description

The 74FCT162H245ATPA is a 16-bit bidirectional transceiver manufactured by IDT (Integrated Device Technology). It is designed for high-speed data transmission in bus-oriented systems. This device features low propagation delay and high drive capability, making it ideal for demanding applications such as memory interfaces, data buses, and communication backplanes.

Applications:

  • Memory Interfaces
  • Data Buses
  • Communication Backplanes
  • High-Speed Data Transmission
  • Bus Transceivers
  • Level Translation

Features:

  • 16-Bit Bidirectional Transceiver: Enables data transfer in both directions between two buses.
  • Low Propagation Delay: Minimizes signal delay for high-speed operation.
  • High Drive Capability: Provides sufficient current to drive heavily loaded buses.
  • TTL-Compatible Inputs: Interfaces easily with TTL logic levels.
  • 3-State Outputs: Allows for bus isolation when the device is not actively transmitting.
  • Power-Down Mode: Reduces power consumption when the device is not in use.

Benefits:

  • Improved System Performance: The low propagation delay enables faster data transfer rates and improved overall system performance.
  • Reliable Data Transmission: The high drive capability ensures reliable data transmission over heavily loaded buses.
  • Simplified System Design: The TTL-compatible inputs simplify interfacing with other logic devices.
  • Reduced Power Consumption: The power-down mode reduces power consumption, making it suitable for energy-sensitive applications.
  • Increased System Flexibility: The bidirectional capability allows for data transfer in both directions, increasing system flexibility.

Additional Details:

The 74FCT162H245ATPA operates with a supply voltage of 5V. Its propagation delay is typically in the nanosecond range, depending on the specific loading conditions. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package) or similar surface mount package. Specific timing characteristics and power consumption figures should be verified using the manufacturer's datasheet for accurate system design.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess