EN
  • EN
  • DE

74FCT163244APF

Part No 74FCT163244APF
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0649G
Reference case SSOT
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 721845-74FCT163244APF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FCT163244APF CAD Model

Description

The 74FCT163244APF is a 16-bit buffer/line driver/line receiver from IDT (Integrated Device Technology). It is part of the FCT (Fast CMOS Technology) family, known for its high-speed performance and low power consumption.

Applications

  • Memory address drivers
  • Clock drivers
  • Bus transceivers
  • Data transmission in high-speed digital systems

Features

  • 16-bit buffer/line driver/line receiver: Provides a high-drive capability for signal transmission.
  • Fast CMOS Technology (FCT): Enables high-speed operation with low power consumption.
  • TTL-compatible inputs: Allows easy interfacing with TTL logic levels.
  • Low ground bounce: Minimizes noise and improves signal integrity.
  • High output drive: Suitable for driving heavily loaded buses.
  • Available in various packages: Offers flexibility in mounting and board layout.

Benefits

  • Improved system performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced power consumption: Low power consumption contributes to energy efficiency and reduces heat dissipation.
  • Enhanced signal integrity: Low ground bounce minimizes noise and ensures reliable signal transmission.
  • Easy integration: TTL-compatible inputs simplify interfacing with other components.
  • Versatile applications: Suitable for a wide range of applications, including memory and bus driving.

Additional Details

The 74FCT163244APF operates over a wide supply voltage range and features Schmitt-trigger inputs for improved noise immunity. It is designed to meet the demanding requirements of high-performance digital systems. This buffer/line driver is commonly used in applications requiring high-speed data transmission and reliable signal integrity.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9688 $59.8128
15+ $8.1797 $122.6955
22+ $7.9233 $174.3126
31+ $7.6680 $237.7080
39+ $7.4128 $289.0992
53+ $6.6459 $352.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess