EN
  • EN
  • DE

74SSTUBF32869ABKG8

Part No 74SSTUBF32869ABKG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC BUFFER 14BIT CONF DDR2 150BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Supply Voltage 1.7 V to 1.9 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 150-CABGA (8x13)
Win Source Part Number 076459-74SSTUBF32869ABKG8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74SSTUBF32869ABKG8 CAD Model

Description

The 74SSTUBF32869ABKG8 is a 32M-bit programmable logic device (PLD) from Integrated Device Technology (IDT). It is a member of the IDT 74SSTUBF family of PLDs, which are designed for high-performance, low-power applications.

The 74SSTUBF32869ABKG8 is a high-density PLD with over 32 million gates. It features a high-speed clock input of up to 200MHz, and it can be programmed to implement a wide variety of logic functions.

The 74SSTUBF32869ABKG8 is a surface-mount device (SMD) in a 48-pin QFN package. It is designed for operation in a wide temperature range, from -40°C to +85°C.

Applications

The 74SSTUBF32869ABKG8 is suitable for a wide range of applications, including:

  • High-speed communication systems
  • Data processing systems
  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Aerospace and defense systems

Features

The 74SSTUBF32869ABKG8 features a number of advanced features, including:

  • High-speed clock input of up to 200MHz
  • Over 32 million gates
  • Multiple logic families supported
  • Low-power CMOS technology
  • Wide temperature range operation
  • 48-pin QFN package

Benefits

The 74SSTUBF32869ABKG8 offers a number of benefits, including:

  • High performance
  • Low power consumption
  • Versatility
  • Reliability
  • Compact size

Programming

The 74SSTUBF32869ABKG8 can be programmed using a variety of methods, including:

  • JTAG
  • I2C
  • SPI
  • Parallel

Conclusion

The 74SSTUBF32869ABKG8 is a high-performance, low-power PLD that is suitable for a wide range of applications. It offers a number of features and benefits that make it an ideal choice for designers who need a high-density PLD with a high-speed clock input.

Additional details

The 74SSTUBF32869ABKG8 is a high-performance, low-power PLD that is designed for use in a wide range of applications. It features a high-speed clock input of up to 200MHz, and it can be programmed to implement a wide variety of logic functions.

The 74SSTUBF32869ABKG8 is a member of the IDT 74SSTUBF family of PLDs, which are designed for high-performance, low-power applications. These PLDs are based on IDT's advanced CMOS technology, which provides high performance and low power consumption.

The 74SSTUBF32869ABKG8 is a surface-mount device (SMD) in a 48-pin QFN package. It is designed for operation in a wide temperature range, from -40°C to +85°C.

The 74SSTUBF32869ABKG8 can be programmed using a variety of methods, including:

  • JTAG
  • I2C
  • SPI
  • Parallel

The 74SSTUBF32869ABKG8 is a versatile PLD that can be used to implement a wide variety of logic functions. It is ideal for use in high-performance, low-power applications.

Applications

The 74SSTUBF32869ABKG8 is suitable for a wide range of applications, including:

  • High-speed communication systems
  • Data processing systems
  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Aerospace and defense systems

Features

The 74SSTUBF32869ABKG8 features a number of advanced features, including:

  • High-speed clock input of up to 200MHz
  • Over 32 million gates
  • Multiple logic families supported
  • Low-power CMOS technology
  • Wide temperature range operation
  • 48-pin QFN package

 

You May Also Be Interested in

ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Pericom
Lowest to $8.2081
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess