EN
  • EN
  • DE

821024JG

Part No 821024JG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - CODECs
Description QUAD NON-PROGRAMMABLE PCM CODEC | IC PCM CODEC QUAD NONPROG 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Type PCM, Filter
Data Interface PCM Audio Interface
Number of ADCs / DACs 4 / 4
Sigma Delta No
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LCC
Supplier Device Package 32-PLCC (14x11.46)
Family Part Number IDT821024
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 1133880-821024JG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 821024JG CAD Model

Description

The IDT821024JG is a 32-PLCC (14x11.46) packaged PCM filter designed for use in audio applications.

  • Data Interface: PCM audio interface
  • ADCs: 4
  • DACs: 4
  • Supply Voltage (Analog & Digital): 4.75V to 5.25V
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand Status: limited

You May Also Be Interested in

Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4580 $61.8320
10+ $12.6835 $126.8350
15+ $12.2871 $184.3065
20+ $11.8907 $237.8140
26+ $11.4945 $298.8570
34+ $10.3054 $350.3836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess