EN
  • EN
  • DE
  • IT

CA91L8200B-100CE

Part No CA91L8200B-100CE
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC PCI BUS SWITCH MULTI 480BGA / PCI Express Switch 2 Port 480-Pin TEBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Part Status Obsolete(EOL)
Applications Switch Interfacing
Interface PCI
Operating Supply Voltage 3.15 V ~ 3.45 V
Package 480-BBGA
Manufacturer Package 480-TEPBGA (37.5x37.5)
Mounting SMD
Win Source Part Number 778208-CA91L8200B-100CE
Popularity Medium
Supply and Demand Status Limited
Family Name CA91L8200B-100CE
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CA91L8200B-100CE CAD Model

Description

The CA91L8200B-100CE is a specialized interface device manufactured by IDT (Integrated Device Technology). While specific details are difficult to pinpoint without extensive documentation, it's likely a high-performance timing or clock management device, possibly a clock generator or buffer, designed for demanding applications. The 'CA' likely designates a clock application.

Applications

  • High-speed data communication systems
  • Networking equipment (routers, switches)
  • Server platforms
  • Storage systems
  • Telecommunications infrastructure

Features

  • High-frequency clock generation
  • Low jitter performance
  • Multiple clock outputs
  • Programmable frequency settings
  • Advanced clock management features

Benefits

  • Enables high-speed data transfer
  • Improves system performance and reliability
  • Reduces timing-related errors
  • Offers flexibility in clock frequency selection
  • Simplifies clock distribution and management

Additional Details

Given IDT's specialization, this device likely features precise clock generation capabilities and is designed to minimize jitter. The 100CE likely refers to a specific frequency or timing parameter, possibly 100 MHz. It likely supports multiple clock outputs to synchronize various components within a system. Proper clock management is crucial for high-performance systems, and this device likely offers programmable features for fine-tuning clock frequencies and timing parameters. The device is likely available in a surface-mount package for easy integration into modern PCBs. Based on the Category listed (Interface - Specialized), this part very likely serves as a bridge between dissimilar systems, moving data at high speed, and handling significant clock management tasks.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess