EN
  • EN
  • DE
  • IT

PI7C9X2G404SLAFDE

Part No PI7C9X2G404SLAFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Applications Packet Switch, 4-Port/4-Lane
Interface PCI Express
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Style SMD
Family Part Number 7C9X2G404
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 711674-PI7C9X2G404SLAFDE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G404SLAFDE CAD Model

Description

Diodes Incorporated PI7C9X2G404SLAFDE Overview

The PI7C9X2G404SLAFDE is a cutting-edge PCIe packet switch from Diodes Incorporated, designed to cater to the increasing demands of high-performance computing and data center applications. This switch is part of the PI7C9X2G family, known for their reliability and efficiency in managing data traffic across multiple PCIe devices.

Key Features

  • Advanced PCIe Support: This product supports PCIe Gen2 x4 lanes, providing a high-speed interface for seamless data transfer and enhanced system performance.
  • Port Configuration: The switch features a versatile port configuration with four lanes and four ports, allowing for flexible interconnection between PCIe devices.
  • Low Latency: Designed with low latency in mind, the PI7C9X2G404SLAFDE ensures rapid data processing and minimal delay, crucial for time-sensitive applications.
  • Power Efficiency: Energy efficiency is a hallmark of this device, with features that reduce power consumption, making it suitable for eco-conscious setups.
  • Integrated Clock Buffer: The inclusion of an integrated clock buffer simplifies design and reduces component count, leading to a more streamlined and cost-effective system architecture.

Applications

The versatility of the PI7C9X2G404SLAFDE makes it an ideal choice for a wide range of applications, including:

  • Data centers and server farms
  • High-performance computing clusters
  • Networking and communications equipment
  • Enterprise storage systems
  • Embedded systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI7C9X2G404SLAFDE is no exception. It is manufactured to the highest standards, ensuring reliability and longevity even in the most demanding environments. Compliance with industry standards and rigorous testing guarantees that this PCIe switch will meet the needs of professionals looking for high-quality, dependable solutions.

With its blend of performance, efficiency, and reliability, the PI7C9X2G404SLAFDE from Diodes Incorporated stands out as a superior choice for system designers and engineers seeking to enhance their data transfer capabilities and build high-performance, scalable computing architectures.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1779 $65.8895
12+ $10.8132 $129.7584
19+ $10.4742 $199.0098
26+ $10.1367 $263.5542
34+ $9.7990 $333.1660
45+ $8.7848 $395.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess