EN
  • EN
  • DE
  • IT

LTC6820IMS#3ZZTRPBF

Part No LTC6820IMS#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16MSOP / Isolated Communications Interface Interface 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series Automotive, isoSPI
Package Tape & Reel
Product Status Active
Applications Isolated Communications Interface
Interface SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Base Product Number LTC6820
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852342-LTC6820IMS#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6820IMS#3ZZTRPBF CAD Model

Description

Product Overview: LTC6820IMS#3ZZTRPBF

The LTC6820IMS#3ZZTRPBF is a high-performance, isolated communications interface device from Analog Devices Inc. that facilitates robust data transfer in harsh environments. This product is designed to provide a reliable solution for applications where signal integrity and isolation are critical, such as industrial control systems, automotive networks, and medical equipment.

Key Features

  • Isolated Data Interface: The LTC6820IMS#3ZZTRPBF offers galvanic isolation, which ensures that the data and control signals are transferred without any electrical connection, reducing the risk of damage from high voltage spikes and surges.
  • High-Speed Communication: With its capacity to support high-speed data transfer, this device is ideal for systems that require fast and accurate communication between components.
  • Robust Design: It is engineered to withstand harsh environmental conditions, making it suitable for use in demanding industrial applications.
  • Compact and Efficient: The LTC6820IMS#3ZZTRPBF comes in a compact MSOP package, allowing for efficient use of space on printed circuit boards.

Applications

Due to its robust design and high-speed capabilities, the LTC6820IMS#3ZZTRPBF is well-suited for a wide range of applications, including:

  • Automotive Networks
  • Industrial Control Systems
  • Isolated Data Acquisition Systems
  • Medical Equipment
  • Instrumentation

Technical Specifications

The LTC6820IMS#3ZZTRPBF has been crafted with the following technical specifications to meet the needs of a diverse array of systems:

  • Supply Voltage: It operates within a specified supply voltage range, ensuring compatibility with various system voltages.
  • Operating Temperature: The device is rated for operation across a wide temperature range, suitable for environments with extreme temperature variations.
  • Package: Housed in a MSOP package, it offers a compact footprint for space-constrained applications.
  • Isolation Voltage: The product features a high isolation voltage rating, providing additional protection for sensitive components.

With its combination of high-speed data transfer, electrical isolation, and robust design, the LTC6820IMS#3ZZTRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the reliability and performance of their systems.

You May Also Be Interested in

Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
PCI-TO-PCI BRIDGE / PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
Lowest to $27.1660
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1221 $56.8547
16+ $6.6643 $106.6288
24+ $6.4560 $154.9440
33+ $6.2478 $206.1774
42+ $6.0395 $253.6590
56+ $5.4148 $303.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess