The ICS650R-14ILF is a low-skew, single output clock buffer manufactured by IDT (Integrated Device Technology). It's designed to distribute clock signals with minimal skew and jitter, making it suitable for a variety of applications where precise timing is crucial.
Applications:
- Networking equipment
- Telecommunications systems
- Motherboards
- Graphics cards
- Storage devices
Features:
- Low output skew
- Low additive jitter
- Single output clock buffer
- Operating voltage (typically 3.3V or 2.5V)
- Output Enable (OE) control
Benefits:
- Ensures signal integrity by minimizing clock skew and jitter
- Improves system performance in high-speed applications
- Simplifies clock distribution network design
- Offers flexibility in clock signal routing
- Reduces the risk of timing errors
Additional Details:
The ICS650R-14ILF is intended for use in systems where a single clock signal needs to be distributed to multiple destinations with minimal timing differences. The low skew characteristic ensures that all receiving devices see the clock edge at approximately the same time. Low additive jitter means that the buffer does not significantly degrade the quality of the clock signal. The '14' likely indicates a specific propagation delay or other performance characteristic. The 'ILF' suffix likely denotes the package type (e.g., a lead-free SOIC or TSSOP). The device typically operates from a 3.3V or 2.5V power supply. An output enable control is usually provided, allowing the clock output to be disabled. Designers need to refer to the IDT datasheet for specific performance characteristics, such as propagation delay, output skew, jitter specifications, and package dimensions.
Using this buffer in a system can greatly improve timing margins, particularly important in high speed systems.