EN
  • EN
  • DE
  • IT

ICS843002AG-01LFT

Part No ICS843002AG-01LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER LVPECL 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Frequency Synthesizer
PLL Yes with Bypass
Input Crystal
Output LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 170MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 085721-ICS843002AG-01LFT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS843002AG-01LFT CAD Model

Description

The ICS843002AG-01LFT is a frequency synthesizer manufactured by IDT, Integrated Device Technology Inc.

  • Circuits: single
  • Mounting: SMD (SMT) technology
  • Input: crystal
  • Output: LVPECL
  • Feature: PLL and bypass
  • Category: integrated circuit
  • Operating temperature range: -30°C to 85°C
  • Package: 20-TSSOP
  • Supply voltage: 2.97V to 3.63V
  • Maximum input frequency: 170MHz
  • Feature: differential input and output
  • Popularity: high-popularity product
  • Supply and demand status: balanced

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20SOIC
Lowest to $9.6352
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
ON Semiconductor
IC CLOCK DIVIDER 16QFN
Lowest to $55.3118
Microchip Technology
IC VCXO 640MHZ 16TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR QUAD 24QFN / IC
Lowest to $11.6599
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3898 $73.5592
9+ $15.0885 $135.7965
14+ $14.6177 $204.6478
19+ $14.1455 $268.7645
24+ $13.6746 $328.1904
32+ $12.2594 $392.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess