EN
  • EN
  • DE
  • IT

ICS843011AGLFT

Part No ICS843011AGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER LVPECL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer, Clock Generator
Input Crystal
Output LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 113.33MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 068494-ICS843011AGLFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS843011AGLFT CAD Model

Description

The IDT Clock/Frequency Synthesizer, Clock Generator is a high-quality electronic component designed for use in various applications.

  • Manufacturer: IDT, Integrated Device Technology Inc
  • Win Source Part Number: 068494-ICS843011AGLFT
  • Packaging: reel - TR
  • Type: Clock/Frequency Synthesizer, Clock Generator
  • Circuits: one
  • Mounting: SMD (SMT)
  • Input: crystal
  • Output: LVPECL
  • Operating temperature range: -40°C to 85°C
  • Operating voltage: 3.135 V to 3.465 V
  • Maximum input frequency: 113.33MHz
  • Input and Output: not differential
  • Supply and demand status: balanced

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Diodes Incorporated
PLL CLOCK MULTIPLIER / IC
Lowest to $0.4323
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
ON Semiconductor
IC CLOCK GENERATOR 20SOIC
Lowest to $9.6352
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 20MLP
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN / IC
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR QUAD 24QFN / IC
Lowest to $11.6599

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7282 $65.4768
58+ $2.2392 $129.8736
90+ $2.1693 $195.2370
124+ $2.0996 $260.3504
160+ $2.0297 $324.7520
214+ $1.8188 $389.2232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess