EN
  • EN
  • DE

ICS952601EFLFT

Part No ICS952601EFLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1122+
Reference case SSOP56
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 746131-ICS952601EFLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS952601EFLFT CAD Model

Description

The ICS952601EFLFT is a clock generator from IDT (Integrated Device Technology), designed for a variety of application-specific timing requirements. As a clock generator, its primary function is to provide precisely timed signals to various components within an electronic system, ensuring synchronized operation and optimal performance.

Applications

  • Motherboards: Provides clock signals for the CPU, chipset, and memory.
  • Graphics cards: Generates clocks for the GPU and memory.
  • Embedded systems: Used in various embedded applications requiring precise timing control.
  • Servers: Provides accurate timing for critical server components.
  • Storage devices: Enables synchronized data transfer in storage systems.

Features

  • Multiple clock outputs: Supports a variety of clock frequencies to meet different system requirements.
  • Integrated PLL (Phase-Locked Loop): Enables frequency multiplication and jitter reduction.
  • Spread spectrum clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency over a small range.
  • I2C interface: Allows for programmable clock configuration and control.
  • Low power consumption: Minimizes power usage in battery-powered or energy-sensitive applications.
  • Advanced clock management: Provides features like clock gating and clock switching for power saving and performance optimization.

Benefits

  • Improved system performance: Ensures synchronized operation of system components.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Flexibility: Programmable clock configuration allows for easy adaptation to different system requirements.
  • Lower power consumption: Optimizes power usage in energy-sensitive applications.
  • Enhanced reliability: Provides stable and accurate clock signals for reliable system operation.

Additional Details

The ICS952601EFLFT is typically packaged in a space-saving form factor suitable for high-density circuit boards. Its operating voltage range is usually between 3.3V and 5V. The device's datasheets provide detailed information on clock frequencies, output drive strengths, and other electrical characteristics. It is designed to meet stringent industry standards for timing accuracy and stability. This clock generator helps in maintaining signal integrity and minimizing jitter, which are crucial for high-speed digital circuits. It is important to consult the device's datasheet for specific application guidelines and electrical specifications.

You May Also Be Interested in

Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess