EN
  • EN
  • DE

ICS9DB433AGLFT

Part No ICS9DB433AGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1440+
Reference case TSSOP28
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 746134-ICS9DB433AGLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9DB433AGLFT CAD Model

Description

The ICS9DB433AGLFT is a high-performance differential buffer from IDT (Integrated Device Technology), designed for clock distribution in various applications. This device is part of IDT's broad portfolio of clock and timing solutions, offering features such as low additive jitter and excellent signal integrity. It's commonly used in systems requiring precise clock signal replication and distribution.

Applications

  • Server Motherboards: Used to distribute clock signals to various components like CPUs, memory, and chipsets.
  • Networking Equipment: Employed in switches, routers, and other networking devices to synchronize data transfer.
  • High-Performance Computing (HPC): Utilized in HPC systems to ensure accurate timing across multiple processors.
  • Data Centers: Implemented in data center infrastructure for clock signal distribution across servers and storage systems.
  • Industrial Automation: Used in industrial control systems for precise timing and synchronization of various processes.

Features

  • Differential Output: Provides differential output signals for improved noise immunity.
  • Low Additive Jitter: Minimizes the addition of jitter to the clock signal, ensuring high signal quality.
  • High Fanout: Capable of driving multiple loads without significant signal degradation.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages for flexible integration.

Benefits

  • Improved System Performance: Ensures accurate clock signal distribution, improving overall system performance.
  • Enhanced Signal Integrity: Reduces noise and signal degradation, ensuring reliable data transfer.
  • Increased System Reliability: Minimizes timing errors, improving system reliability.
  • Reduced Power Consumption: Contributes to lower overall system power consumption.
  • Simplified Design: Simplifies clock distribution design with high fanout and flexible operating voltage range.

Additional Details

The ICS9DB433AGLFT operates on a single 3.3V power supply and is available in a small form factor package. It supports various clock frequencies and is compatible with a wide range of clock sources. The device also features internal termination resistors to minimize signal reflections and improve signal integrity. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and recommended operating conditions. The 'LFT' suffix usually indicates a lead-free or RoHS compliant version.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,348 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess