EN
  • EN
  • DE

IDT2309A-1HDCGI

Part No IDT2309A-1HDCGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER ZD HI DRV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube/Rail
Status Obsolete(EOL)
Type Zero Delay Buffer
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Maximum Input Frequency 133MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1044866-IDT2309A-1HDCGI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT2309A-1HDCGI CAD Model

Description

The IDT2309A-1HDCGI is a high-performance, low-skew, low-jitter zero delay buffer (ZDB) from Renesas (formerly IDT). This versatile clock generator/multiplier is designed to distribute high-frequency clocks in a variety of applications.

Applications

  • Clock distribution in high-speed digital systems: The IDT2309A-1HDCGI is specifically designed for distributing clock signals across a circuit board or system.
  • Motherboards and computer peripherals: Used to synchronize data transfer and processing in computer systems.
  • Networking equipment: Synchronizes data flow in routers, switches, and other networking devices.
  • Telecommunications systems: Provides accurate timing signals for communication infrastructure.
  • High-speed data acquisition systems: Ensures precise timing for data capture and processing.

Features

  • Zero Delay Buffer (ZDB) functionality: Eliminates phase delay between the input and output clocks.
  • Low Skew: Minimizes timing differences between multiple output clocks, ensuring signal integrity.
  • Low Jitter: Reduces timing uncertainty in the output clocks, improving system performance.
  • Operating Frequency: Up to 133 MHz, suitable for a wide range of applications.
  • Supply Voltage: Operates at 3.3V, making it compatible with modern low-voltage systems.
  • Output Enable Control: Allows for disabling the output clocks, providing power saving options.
  • Package: Available in SOIC package for easy integration into surface mount boards.

Benefits

  • Improved System Performance: Low skew and jitter ensure accurate timing, leading to enhanced system performance.
  • Simplified Clock Distribution: ZDB functionality simplifies clock tree design by eliminating the need for delay compensation.
  • Reduced EMI: Low jitter helps to minimize electromagnetic interference (EMI).
  • Power Efficiency: Low voltage operation contributes to overall power efficiency.
  • Reliable Operation: Designed for robust and reliable operation in demanding environments.

Additional Details

The IDT2309A-1HDCGI features a phase-locked loop (PLL) that multiplies the input clock frequency to generate the output clocks. It offers multiple output clocks, allowing it to drive multiple devices simultaneously. The device's low skew and jitter characteristics are crucial for maintaining signal integrity in high-speed digital systems. Its ability to operate at 3.3V makes it compatible with a wide range of digital logic families. The output enable pin provides a means to disable the output clocks, which can be useful for power management or testing purposes. Its operating temperature range is typically from -40°C to +85°C.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess