EN
  • EN
  • DE
  • IT

IDT49FCT806CTPY

Part No IDT49FCT806CTPY
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS BUFFER/CLOCK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1183940-IDT49FCT806CTPY
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT49FCT806CTPY CAD Model

Description

The IDT49FCT806CTPY is a high-speed, 9-bit parity transceiver designed for use in high-performance data transmission applications. This transceiver provides parity generation and checking, ensuring data integrity in communication systems. It's suitable for a variety of applications where reliable data transfer is crucial.

Applications:

  • Data Communication Systems: Used in serial and parallel data communication systems to ensure data integrity during transmission.
  • Computer Systems: Employed in computer systems for parity checking in memory and peripheral interfaces.
  • Networking Equipment: Integrated into networking devices to ensure reliable data transfer over communication links.
  • Industrial Control Systems: Utilized in industrial control systems to prevent data errors in critical control applications.
  • Telecommunications Equipment: Used in telecommunications equipment for data integrity in transmission and switching systems.

Features:

  • 9-Bit Parity: Generates and checks parity for 8-bit data, providing error detection capabilities.
  • High-Speed Operation: Supports high-speed data transmission rates, ensuring efficient data transfer.
  • Transceiver Functionality: Combines transmitter and receiver functions in a single device, simplifying system design.
  • Low Power Consumption: Designed for low power consumption, making it suitable for power-sensitive applications.
  • TTL Compatible: Compatible with TTL logic levels, ensuring easy integration with existing systems.

Benefits:

  • Data Integrity: Ensures data integrity during transmission by detecting parity errors.
  • Reliable Communication: Improves the reliability of data communication systems by preventing data errors.
  • Simplified System Design: Reduces component count and simplifies board layout, making it easier to integrate into existing systems.

Additional Details:

The IDT49FCT806CTPY typically operates on a 5V supply. Refer to the device's datasheet for detailed information on electrical characteristics, operating conditions, and application circuits. Proper termination techniques are essential for achieving optimal performance in high-speed data transmission systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6351 $64.8914
35+ $3.8032 $133.1120
53+ $3.6845 $195.2785
73+ $3.5656 $260.2888
94+ $3.4467 $323.9898
126+ $3.0902 $389.3652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess