EN
  • EN
  • DE

IDT5P61006PGGI8

Part No IDT5P61006PGGI8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825640-IDT5P61006PGGI8
Ultra Librarian 3D Model Ultra Librarian IDT5P61006PGGI8 CAD Model

Description

The IDT5P61006PGGI8 is a highly integrated and versatile clock generator designed for a wide range of applications. Manufactured by IDT (Integrated Device Technology), now part of Renesas Electronics, this device provides precise timing signals and clock distribution, optimizing system performance and reducing component count.

Applications

  • Networking equipment (routers, switches)
  • Servers and data centers
  • Industrial automation systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • High-performance computing

Features

  • Multiple Clock Outputs: Generates multiple clock signals with programmable frequencies.
  • Low Jitter: Minimizes jitter for enhanced signal integrity and system performance.
  • Programmable Frequency: Allows flexible frequency selection to meet specific system requirements.
  • Precise Timing: Ensures accurate and reliable timing signals for critical applications.
  • Integrated PLL: Incorporates a Phase-Locked Loop (PLL) for frequency synthesis and clock multiplication.
  • Small Form Factor: Compact package for space-constrained applications.

Benefits

  • Improved System Performance: Precise timing signals enhance overall system performance and stability.
  • Reduced Component Count: Integrated design minimizes the number of external components required.
  • Enhanced Signal Integrity: Low jitter ensures clean and reliable clock signals.
  • Flexible Configuration: Programmable frequencies allow for easy adaptation to different system requirements.
  • Simplified Design: Integrated PLL simplifies clock generation and distribution design.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple timing functions into a single device.

Additional Details

The IDT5P61006PGGI8 typically supports various clock output formats, including LVPECL, LVDS, and HCSL, offering flexibility in interfacing with different system components. It often includes features such as output enable/disable controls and power-down modes to optimize power consumption. The device's configuration is typically done via I2C or SPI interface. Detailed technical specifications, including frequency ranges, jitter performance, and power consumption, can be found in the device's datasheet provided by Renesas Electronics. Appropriate power supply decoupling and PCB layout techniques are crucial to achieve optimal performance and minimize noise interference.

You May Also Be Interested in

Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC BUFFER 2OUTPUT 1.5V 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess