EN
  • EN
  • DE

UC232H0270J-T

Part No UC232H0270J-T
Manufacturer SOSHIN
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155274-UC232H0270J-T
Categories Custom Parts
Manufacturer SOSHIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC232H0270J-T CAD Model

Description

The UC232H0270J-T is a common mode choke manufactured by SOSHIN. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. They are crucial for reducing electromagnetic interference (EMI) and ensuring compliance with regulatory standards.

Applications

  • Power supplies: Used to filter noise in power supply circuits.
  • Communication lines: Employed in USB, Ethernet, and other communication interfaces to reduce interference.
  • Audio equipment: Utilized in audio amplifiers and other audio devices to minimize noise and distortion.
  • Motor control circuits: Used to suppress noise generated by motors.
  • Industrial automation equipment: Incorporated into industrial control systems to ensure reliable operation in noisy environments.

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation and ensures signal integrity.
  • Compact size: Designed for integration into space-constrained circuits.
  • High current handling capability: Able to handle high currents without saturation or performance degradation.
  • Wide operating temperature range: Suitable for use in various operating environments.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance and reliability.
  • Improved signal integrity: Ensures accurate signal transmission and reception.
  • Enhanced system stability: Prevents noise-induced malfunctions and ensures stable operation.
  • Compliance with regulatory standards: Helps meet regulatory requirements for EMI emissions.
  • Protection of sensitive components: Protects sensitive electronic components from noise-induced damage.

Additional Details

Common mode chokes like the UC232H0270J-T are typically characterized by their impedance at various frequencies, rated current, and DC resistance. The "UC" likely refers to the series within Soshin's product line, and the numbers indicate specific electrical characteristics and dimensions. The "-T" suffix usually denotes tape and reel packaging for automated assembly. For detailed specifications such as inductance, impedance vs. frequency characteristics, rated voltage, and dimensions, refer to the official datasheet provided by SOSHIN.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Rochester Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,626 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess