EN
  • EN
  • DE

IDT7005S20PF

Part No IDT7005S20PF
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184071-IDT7005S20PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT7005S20PF CAD Model

Description

The IDT7005S20PF is a high-speed 4K x 9 Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This device is part of the IDT7000 series, which is known for its high performance and dual-port capabilities. The IDT7005S20PF allows for simultaneous and asynchronous access from two independent ports, making it suitable for applications requiring high-speed data transfer and shared memory access. The SRAM provides a memory array of 4,096 words, each with a width of 9 bits, and operates with a fast access time of 20ns.

Applications

  • Shared memory in multiprocessor systems.
  • High-speed data buffering in networking equipment.
  • Image processing and video systems.
  • Digital signal processing (DSP) applications.
  • Data acquisition and control systems.

Features

  • 4K x 9 Dual-Port SRAM.
  • Simultaneous and asynchronous access from two ports.
  • High-speed access time of 20ns.
  • Low power consumption.
  • TTL-compatible inputs and outputs.
  • 3-state outputs for bus interfacing.
  • Available in a variety of packages, including TQFP.
  • Single 5V power supply.

Benefits

  • Increased system performance with dual-port access.
  • Reduced memory contention in shared memory systems.
  • High-speed data transfer with fast access time.
  • Energy efficient operation with low power consumption.
  • Easy integration with TTL-compatible logic.
  • Simplified bus management with 3-state outputs.
  • Flexible design options with various package options.

Additional Details

The IDT7005S20PF is commonly used in applications where high-speed data transfer and simultaneous access from multiple processors or devices are required. Its dual-port architecture allows two independent devices to read and write data to the same memory location without contention. The fast access time of 20ns ensures that data can be accessed quickly, minimizing delays in the system. The TTL-compatible inputs and outputs simplify integration with other logic devices.

The low power consumption makes it suitable for battery-powered applications or systems where energy efficiency is a concern. The 3-state outputs allow for easy interfacing with bus systems, allowing multiple devices to share a common bus. This SRAM is often used in networking equipment, image processing systems, and DSP applications where high-speed data transfer and shared memory access are essential. It operates at a single 5V power supply and is designed to meet the stringent requirements of high-performance digital systems. The device is available in various packages, providing flexibility in board layout and design.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess