EN
  • EN
  • DE

IDT7014S25J

Part No IDT7014S25J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 9DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184114-IDT7014S25J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7014S25J CAD Model

Description

The IDT7014S25J is a high-speed, CMOS, 4K x 8 Dual-Port Static RAM (SRAM) manufactured by IDT (Integrated Device Technology). It's designed to provide two independent ports for simultaneous access, making it suitable for applications requiring parallel data processing.

Applications:

  • Multiprocessor Systems: Used as shared memory in systems with multiple processors for inter-processor communication.
  • Networking Devices: Found in network routers and switches for buffering and fast data transfer.
  • Digital Signal Processing (DSP): Employed in DSP applications for real-time data storage and access.
  • Image Processing: Used in image processing systems as frame buffers.
  • High-Speed Data Acquisition: Utilized in data acquisition systems where rapid data storage and retrieval are essential.

Features:

  • Dual-Port Architecture: Enables concurrent read/write operations from two independent sources.
  • High-Speed Access Time: Offers a very fast access time, typically around 25ns.
  • Low Power Consumption: Designed for low power operation, suitable for power-sensitive applications.
  • On-Chip Arbitration Logic: Manages memory access conflicts when both ports attempt to access the same location simultaneously.
  • Separate I/O Ports: Each port has its own address, data, and control lines for independent operation.
  • Interrupt Capability: Can generate interrupts to signal events like memory availability.

Benefits:

  • Enhanced System Performance: Dual-port capability increases throughput and reduces latency.
  • Fast Data Access: Rapid access time ensures quick data availability for real-time processing.
  • Energy Efficiency: Low power consumption reduces heat and extends battery life in portable applications.
  • Simplified Memory Management: On-chip arbitration logic simplifies the design of multi-processor systems.
  • Reliable Operation: Provides robust performance in demanding environments.

Additional Details:

The IDT7014S25J has separate address, data, and control lines for each port, allowing for truly simultaneous operations. The arbitration logic handles conflicts efficiently, ensuring data integrity. This device is commonly used in systems where high-speed data transfer and minimal latency are crucial. It is packaged in a ceramic DIP (Dual In-line Package). The device uses standard CMOS technology for reliable performance over a wide range of operating conditions. Its interrupt capability enables efficient communication between processors or other system components.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess